Murata Power Solutions Feedthrough Capacitors NFE61HT102F2A9L

Description
Feedthrough Capacitors 100V 1000PF 20%
Datasheet
Description
Feedthrough Capacitors 100V 1000PF 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE61HT102F2A9L
Feedthrough Capacitors NFE61HT102F2A9L
Feedthrough Capacitors 100V 1000PF 20%

Feedthrough Capacitors 100V 1000PF 20%

Buy Now Datasheet
Filter, Power Line, Emi, 2A; Capacitance Murata - 31Y3207 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi, 2A; Capacitance Murata
31Y3207
Filter, Power Line, Emi, 2A; Capacitance Murata 31Y3207
FILTER, POWER LINE, EMI, 2A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes

FILTER, POWER LINE, EMI, 2A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NFE61HT102F2A9L 31Y3207
Product Name Feedthrough Capacitors Filter, Power Line, Emi, 2A; Capacitance Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details