Murata Power Solutions Feedthrough Capacitors NFE31PT101C1E9L

Description
Feedthrough Capacitors 100PF 25V 6.0A EMI F
Datasheet
Description
Feedthrough Capacitors 100PF 25V 6.0A EMI F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE31PT101C1E9L
Feedthrough Capacitors NFE31PT101C1E9L
Feedthrough Capacitors 100PF 25V 6.0A EMI F

Feedthrough Capacitors 100PF 25V 6.0A EMI F

Buy Now Datasheet
Filter, 100Pf, 3 Terminal; Capacitance Murata - 97K6470 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 100Pf, 3 Terminal; Capacitance Murata
97K6470
Filter, 100Pf, 3 Terminal; Capacitance Murata 97K6470
FILTER, 100PF, 3 TERMINAL; Capacitance:100pF; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

FILTER, 100PF, 3 TERMINAL; Capacitance:100pF; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NFE31PT101C1E9L 97K6470
Product Name Feedthrough Capacitors Filter, 100Pf, 3 Terminal; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers