CAP ARRAY 1000PF 25V 1206 Product overview: NFA31CC102R1E4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-NFA31CC102R1E4D can be used for catalog matching and distributor lookup.
1000pF Bussed Capacitor 4 Array 25V 1206 (3216 Metric), 10 PC Pad
CAP ARRAY 1000PF 25V 1206
CAP ARRAY 1000PF 25V 1206
FILTER, POWER LINE, EMI, 200MA; Capacitance:1000pF; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:200mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-NFA31CC102R1E4D | 490-11820-2-ND | NFA31CC102R1E4D | NFA31CC102R1E4D | 31Y3206 |
| Product Name | 1000PF 25V Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays | Filter, Power Line, Emi, 200Ma; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Heavy Duty / Electric Power Capacitors | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |
| WVAC | 25 volts | 25 volts | 25 volts | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |