Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA21SL307X1A45 NFA21SL307X1A45

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231103-NFA21SL307X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231103-NFA21SL307X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA21SL307X1A45
NFA21SL307X1A45
EMI/RFI Filters (LC, RC Networks) - NFA21SL307X1A45 NFA21SL307X1A45
Manufacturer: Murata Electronics North America Win Source Part Number: 1231103-NFA21SL307X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231103-NFA21SL307X1A45
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA21SL307X1A45
Product Name EMI/RFI Filters (LC, RC Networks) - NFA21SL307X1A45
Unlock Full Specs
to access all available technical data

Similar Products

1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
DC-2250MHz – Low Pass Filter - UIYLPF16525A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2580 to 8000 MHz
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details