The EMI filter, part number NFA18SL506X1A45, features a capacitance of 73 pF, a rated voltage of 10 V DC, and a maximum rated current of 25 mA. It is designed in a compact SMD package measuring 1.6 mm x 0.8 mm, suitable for applications requiring noise suppression, particularly in LCD and camera module lines. The filter exhibits a nominal cut-off frequency of 50 MHz, with an insertion loss of 6 dB maximum at the cut-off frequency and 30 dB minimum at 500 MHz. It operates within a temperature range of -40°C to +85°C and has a high insulation resistance of at least 1000 MΩ. The product is RoHS compliant, making it suitable for environmentally conscious designs.
LC EMI Filter 2nd Order Low Pass 4 Channel 25mA 0603 (1608 Metric), Array, 10 PC Pad
LC EMI Filter 2nd Order Low Pass 4 Channel 25mA 0603 (1608 Metric), Array, 10 PC Pad
LC EMI Filter 2nd Order Low Pass 4 Channel 25mA 0603 (1608 Metric), Array, 10 PC Pad
EMI FILTER, 73PF, 10V, 0.025A, SMD ROHS COMPLIANT: YES
4 2 50MHz SMD-10P,1.6x0.8mm EMI Filters (LC, RC Networks) ROHS
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 490-7792-2-ND | 76AH5859 | NFA18SL506X1A45L |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Emi Filter, 73Pf, 10V, 0.025A, Smd Rohs Compliant Murata | Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |