Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA18SL357V1A45L NFA18SL357V1A45L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887209-NFA18SL357V1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass 4 Channel - 35 mA 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887209-NFA18SL357V1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass 4 Channel - 35 mA 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA18SL357V1A45L
NFA18SL357V1A45L
EMI/RFI Filters (LC, RC Networks) - NFA18SL357V1A45L NFA18SL357V1A45L
Manufacturer: Murata Electronics North America Win Source Part Number: 887209-NFA18SL357V1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass 4 Channel - 35 mA 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 887209-NFA18SL357V1A45L
Series: EMIFIL®, NFA18
Operating Temperature Range: -40°C ~ 85°C
Features: LC EMI Filter 2nd Order Low Pass 4 Channel - 35 mA 0603 (1608 Metric), Array, 10 PC Pad
Package: 0603 (1608 Metric), Array, 10 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFA18SL
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA18SL357V1A45L
Product Name EMI/RFI Filters (LC, RC Networks) - NFA18SL357V1A45L
Unlock Full Specs
to access all available technical data

Similar Products

MFB-2500CH, Passive MMIC 18-32 GHz Bandpass Filter - MFB-2500CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18000 to 32000 MHz
View Details
RF Filters - 1761-L095XG4S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 9000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details