Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45 NFA18SD187X1A45

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231102-NFA18SD187X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231102-NFA18SD187X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45
NFA18SD187X1A45
EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45 NFA18SD187X1A45
Manufacturer: Murata Electronics North America Win Source Part Number: 1231102-NFA18SD187X1 A45 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231102-NFA18SD187X1A45
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA18SD187X1A45
Product Name EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-1015-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1227 MHz
View Details
2 suppliers
Band Stop Filter - 5o2935250 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 50 to 800 MHz
View Details