Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103F6SRB

Description
Manufacturer: Murata Electronics Win Source Part Number: 1326001-NCU18XH103F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18139-2,490-1813 9-1,NCU18XH103F6SRB- ND,490-18139-6 Base Product Number: NCU18XH RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1326001-NCU18XH103F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18139-2,490-1813 9-1,NCU18XH103F6SRB- ND,490-18139-6 Base Product Number: NCU18XH RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326001-NCU18XH103F6SRB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326001-NCU18XH103F6SRB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326001-NCU18XH103F6SRB
Manufacturer: Murata Electronics Win Source Part Number: 1326001-NCU18XH103F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18139-2,490-1813 9-1,NCU18XH103F6SRB- ND,490-18139-6 Base Product Number: NCU18XH RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1326001-NCU18XH103F6SRB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 490-18139-2,490-18139-1,NCU18XH103F6SRB-ND,490-18139-6
Base Product Number: NCU18XH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NCU18XH103F6SRB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCU18XH103F6SRB
NTC Thermistors NCU18XH103F6SRB
THERMISTOR NTC 10KOHM 3380K 0603

THERMISTOR NTC 10KOHM 3380K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326001-NCU18XH103F6SRB NCU18XH103F6SRB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1125LUA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers