Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18WB473F6SRB

Description
Manufacturer: Murata Electronics Win Source Part Number: 1326003-NCU18WB473F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18152-6,490-1815 2-1,490-18152-2 Base Product Number: NCU18WB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1326003-NCU18WB473F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18152-6,490-1815 2-1,490-18152-2 Base Product Number: NCU18WB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326003-NCU18WB473F6SRB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326003-NCU18WB473F6SRB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326003-NCU18WB473F6SRB
Manufacturer: Murata Electronics Win Source Part Number: 1326003-NCU18WB473F6 SRB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-18152-6,490-1815 2-1,490-18152-2 Base Product Number: NCU18WB RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1326003-NCU18WB473F6SRB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 490-18152-6,490-18152-1,490-18152-2
Base Product Number: NCU18WB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NCU18WB473F6SRB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCU18WB473F6SRB
NTC Thermistors NCU18WB473F6SRB
SENSOR THERMISTOR NTC

SENSOR THERMISTOR NTC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326003-NCU18WB473F6SRB NCU18WB473F6SRB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1308LUA-2-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers