Win Source Part Number: 1375769-NCU18WB473D6
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18WB
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±0.5%
B Value Tolerance: ±0.5%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
| Win Source Electronics | |
|---|---|
| Product Category | Thermistors |
| Product Number | NCU18WB473D6SRB |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors |
| Temperature Range | -40 to 150 C (-40 to 302 F) |