Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Isolated DC/DC Converters 12W 12Vin 3.3Vout 3.64A Single Output
| Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NCS12S1203C | 540-NCS12S1203C |
| Product Name | DC to DC Converter | Isolated DC/DC Converters 12W 12Vin 3.3Vout 3.64A Single Output |
| Package Type | DIP; Other; 24-DIP Module, 8 Leads | |
| Output Voltage | 3.3 volts | |
| Input Voltage | 24 volts |