Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ471J03RA NCP21XQ471J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059980-NCP21XQ471J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059980-NCP21XQ471J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ471J03RA - 059980-NCP21XQ471J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ471J03RA
059980-NCP21XQ471J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ471J03RA 059980-NCP21XQ471J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 059980-NCP21XQ471J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 059980-NCP21XQ471J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 059980-NCP21XQ471J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ471J03RA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375888-A1193LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details