Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM221J03RA NCP21XM221J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082045-NCP21XM221J0 3RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082045-NCP21XM221J0 3RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM221J03RA - 1082045-NCP21XM221J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM221J03RA
1082045-NCP21XM221J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM221J03RA 1082045-NCP21XM221J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 1082045-NCP21XM221J0 3RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082045-NCP21XM221J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3500K
B25/85: 3545K
B25/100: 3560K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082045-NCP21XM221J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM221J03RA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details