Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW682E03RB NCP18XW682E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209076-NCP18XW682E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209076-NCP18XW682E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW682E03RB - 209076-NCP18XW682E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW682E03RB
209076-NCP18XW682E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW682E03RB 209076-NCP18XW682E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 209076-NCP18XW682E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 209076-NCP18XW682E03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 6.8k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NTC Thermistors - NCP18XW682E03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XW682E03RB
NTC Thermistors NCP18XW682E03RB
THERM NTC 6.8KOHM 3950K 0603

THERM NTC 6.8KOHM 3950K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 209076-NCP18XW682E03RB NCP18XW682E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW682E03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 85-100G-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1904815 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting μmax
Standards and Certifications RoHS
View Details