Murata Power Solutions Thermistor ICs NCP18XW332J03RB

Description
Murata NCP18XW332J03RB Thermistor
Request a Quote Datasheet
Description
Murata NCP18XW332J03RB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 106448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
106448
Thermistor ICs 106448
Murata NCP18XW332J03RB Thermistor

Murata NCP18XW332J03RB Thermistor

Supplier's Site
Thermistor ICs - 1692649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1692649
Thermistor ICs 1692649
Murata NCP18XW332J03RB Thermistor

Murata NCP18XW332J03RB Thermistor

Supplier's Site
NTC Thermistors - 490-2447-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2447-6-ND
NTC Thermistors 490-2447-6-ND
NTC Thermistor 3.3k 0603 (1608 Metric)

NTC Thermistor 3.3k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2447-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2447-1-ND
NTC Thermistors 490-2447-1-ND
NTC Thermistor 3.3k 0603 (1608 Metric)

NTC Thermistor 3.3k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2447-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2447-2-ND
NTC Thermistors 490-2447-2-ND
NTC Thermistor 3.3k 0603 (1608 Metric)

NTC Thermistor 3.3k 0603 (1608 Metric)

Buy Now Datasheet
NTC THERMISTOR 3.3K OHM 5% 0603 - 535-NCP18XW332J03RB - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 3.3K OHM 5% 0603
535-NCP18XW332J03RB
NTC THERMISTOR 3.3K OHM 5% 0603 535-NCP18XW332J03RB
NTC THERMISTOR 3.3K OHM 5% 0603

NTC THERMISTOR 3.3K OHM 5% 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors
Product Number 106448 490-2447-6-ND 535-NCP18XW332J03RB
Product Name Thermistor ICs NTC Thermistors NTC THERMISTOR 3.3K OHM 5% 0603
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033256-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details