Manufacturer: Murata Electronics North America
Win Source Part Number: 024995-NCP18XW222J03
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
THERM NTC 2.2KOHM 3950K 0603
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 024995-NCP18XW222J03RB | NCP18XW222J03RB |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW222J03RB | NTC Thermistors |
| Sensor Type | Temperature | Temperature |