Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW153J03RB NCP18XW153J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082042-NCP18XW153J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082042-NCP18XW153J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW153J03RB - 1082042-NCP18XW153J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW153J03RB
1082042-NCP18XW153J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW153J03RB 1082042-NCP18XW153J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1082042-NCP18XW153J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082042-NCP18XW153J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082042-NCP18XW153J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW153J03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 998947-A1365LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details