Rochester Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T A1106LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858805-A1106LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: Bulk Package: SOT-23W Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858805-A1106LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: Bulk Package: SOT-23W Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T
858805-A1106LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T 858805-A1106LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858805-A1106LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: Bulk Package: SOT-23W Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858805-A1106LLHLT-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Package: Bulk
Package: SOT-23W
Mounting: Surface Mount
Categories: Sensors
Case / Package: SOT-23W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 858805-A1106LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details