Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW152J03RB NCP18XW152J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024994-NCP18XW152J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024994-NCP18XW152J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW152J03RB - 024994-NCP18XW152J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW152J03RB
024994-NCP18XW152J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW152J03RB 024994-NCP18XW152J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024994-NCP18XW152J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024994-NCP18XW152J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1.5k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 024994-NCP18XW152J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW152J03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2034684P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998C4HALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details