Murata Power Solutions NTC Thermistors NCP18XV103J03RB

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-6944-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6944-6-ND
NTC Thermistors 490-6944-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-6944-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6944-2-ND
NTC Thermistors 490-6944-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-6944-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6944-1-ND
NTC Thermistors 490-6944-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 8405440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8405440
Thermistor ICs 8405440
Murata NCP18XV103J03RB Thermistor

Murata NCP18XV103J03RB Thermistor

Supplier's Site
Thermistor ICs - 8405440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8405440P
Thermistor ICs 8405440P
NCP18 SMD 0603 NTC Thermistor 10K 5%

NCP18 SMD 0603 NTC Thermistor 10K 5%

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP18XV103J03RB
Sensors >> NTC Thermistors NCP18XV103J03RB
10kΩ 310uA 100mW ±5% 3900K ±3% 0603 NTC Thermistors ROHS

10kΩ 310uA 100mW ±5% 3900K ±3% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata - 76AH5847 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata
76AH5847
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata 76AH5847
NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 490-6944-6-ND 8405440 8405440P NCP18XV103J03RB 76AH5847
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Sensors >> NTC Thermistors Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details