TE Connectivity NTC Thermistors 20021086-06

Description
Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : .1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3890 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : .1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3890 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 20021086-06 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
20021086-06
NTC Thermistors 20021086-06
Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : .1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3890 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : .1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3890

Product Type Features


  • NTC Sensor Type : Leadless Chip and SMD NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1%

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 20021086-06
Product Name NTC Thermistors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028337-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
Discrete NTC - 11030159-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 300 ohms
View Details