Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ102J03RB NCP18XQ102J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082040-NCP18XQ102J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082040-NCP18XQ102J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ102J03RB - 1082040-NCP18XQ102J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ102J03RB
1082040-NCP18XQ102J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ102J03RB 1082040-NCP18XQ102J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1082040-NCP18XQ102J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082040-NCP18XQ102J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XQ102J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XQ102J03RB
NTC Thermistors NCP18XQ102J03RB
THERMISTOR NTC 1KOHM 3650K 0603

THERMISTOR NTC 1KOHM 3650K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082040-NCP18XQ102J03RB NCP18XQ102J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ102J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1897256 - RS Components, Ltd.
Specs
Package / Mounting Dfn
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1922524P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details