Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM154J03RB NCP18WM154J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045152-NCP18WM154J03 RB Packaging: Tape and Reel Type: NTC Mounting Style: SMD/SMT Package: 0603 Product Length (mm): 1.6(mm) Product Depth (mm): 0.8(mm) Product Height (mm): 0.8(mm) Operating Temperature Max Deg. C: 125C Operating Temperature Min Deg. C: -40C Pin Count: 2 Rad Hardened: No DELETED: Compliant Screening Level: Automotive Accuracy: ±3 Percentage of Resistance Tolerance @ 25C: ±5(%) Resistance @ 25C: 150000(ohm) Sensitivity Index: 4582(K) Description of Terminals: Leadless Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045152-NCP18WM154J03 RB Packaging: Tape and Reel Type: NTC Mounting Style: SMD/SMT Package: 0603 Product Length (mm): 1.6(mm) Product Depth (mm): 0.8(mm) Product Height (mm): 0.8(mm) Operating Temperature Max Deg. C: 125C Operating Temperature Min Deg. C: -40C Pin Count: 2 Rad Hardened: No DELETED: Compliant Screening Level: Automotive Accuracy: ±3 Percentage of Resistance Tolerance @ 25C: ±5(%) Resistance @ 25C: 150000(ohm) Sensitivity Index: 4582(K) Description of Terminals: Leadless Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM154J03RB - 045152-NCP18WM154J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM154J03RB
045152-NCP18WM154J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM154J03RB 045152-NCP18WM154J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 045152-NCP18WM154J03 RB Packaging: Tape and Reel Type: NTC Mounting Style: SMD/SMT Package: 0603 Product Length (mm): 1.6(mm) Product Depth (mm): 0.8(mm) Product Height (mm): 0.8(mm) Operating Temperature Max Deg. C: 125C Operating Temperature Min Deg. C: -40C Pin Count: 2 Rad Hardened: No DELETED: Compliant Screening Level: Automotive Accuracy: ±3 Percentage of Resistance Tolerance @ 25C: ±5(%) Resistance @ 25C: 150000(ohm) Sensitivity Index: 4582(K) Description of Terminals: Leadless Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 045152-NCP18WM154J03RB
Packaging: Tape and Reel
Type: NTC
Mounting Style: SMD/SMT
Package: 0603
Product Length (mm): 1.6(mm)
Product Depth (mm): 0.8(mm)
Product Height (mm): 0.8(mm)
Operating Temperature Max Deg. C: 125C
Operating Temperature Min Deg. C: -40C
Pin Count: 2
Rad Hardened: No
DELETED: Compliant
Screening Level: Automotive
Accuracy: ±3
Percentage of Resistance Tolerance @ 25C: ±5(%)
Resistance @ 25C: 150000(ohm)
Sensitivity Index: 4582(K)
Description of Terminals: Leadless
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 045152-NCP18WM154J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM154J03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-WSON (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1922524 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details