Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18WF104E03RB

Description
Manufacturer: Murata Electronics Win Source Part Number: 1326032-NCP18WF104E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-6943-2,490-6943- 1,490-6943-6,NCP18WF 104E03RB-ND Base Product Number: NCP18WF Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1326032-NCP18WF104E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-6943-2,490-6943- 1,490-6943-6,NCP18WF 104E03RB-ND Base Product Number: NCP18WF Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326032-NCP18WF104E03RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326032-NCP18WF104E03RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326032-NCP18WF104E03RB
Manufacturer: Murata Electronics Win Source Part Number: 1326032-NCP18WF104E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 490-6943-2,490-6943- 1,490-6943-6,NCP18WF 104E03RB-ND Base Product Number: NCP18WF Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1326032-NCP18WF104E03RB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±3%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4260K
B25/100: 4282K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 490-6943-2,490-6943-1,490-6943-6,NCP18WF104E03RB-ND
Base Product Number: NCP18WF
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326032-NCP18WF104E03RB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details