Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WD683J03RB NCP18WD683J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024984-NCP18WD683J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024984-NCP18WD683J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WD683J03RB - 024984-NCP18WD683J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WD683J03RB
024984-NCP18WD683J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WD683J03RB 024984-NCP18WD683J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024984-NCP18WD683J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024984-NCP18WD683J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4150K
B25/85: 4209K
B25/100: 4232K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18WD683J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WD683J03RB
NTC Thermistors NCP18WD683J03RB
THERMISTOR NTC 68KOHM 4150K 0603

THERMISTOR NTC 68KOHM 4150K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024984-NCP18WD683J03RB NCP18WD683J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WD683J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature & Humidity Sensor ICs - 2333515 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-18
Standards and Certifications RoHS
View Details