Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB333J03RB NCP18WB333J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024980-NCP18WB333J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024980-NCP18WB333J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB333J03RB - 024980-NCP18WB333J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB333J03RB
024980-NCP18WB333J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB333J03RB 024980-NCP18WB333J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024980-NCP18WB333J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024980-NCP18WB333J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18WB333J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WB333J03RB
NTC Thermistors NCP18WB333J03RB
THERMISTOR NTC 33KOHM 4050K 0603

THERMISTOR NTC 33KOHM 4050K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024980-NCP18WB333J03RB NCP18WB333J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB333J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 4425-001D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ - 900425-TMP35FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details