Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XW222J03RC NCP15XW222J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082016-NCP15XW222J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082016-NCP15XW222J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XW222J03RC - 1082016-NCP15XW222J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XW222J03RC
1082016-NCP15XW222J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XW222J03RC 1082016-NCP15XW222J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 1082016-NCP15XW222J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082016-NCP15XW222J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15XW222J03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15XW222J03RC
NTC Thermistors NCP15XW222J03RC
THERM NTC 2.2KOHM 3950K 0402

THERM NTC 2.2KOHM 3950K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082016-NCP15XW222J03RC NCP15XW222J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XW222J03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807472P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra Mini SIP
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details