Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM472J03RC NCP15XM472J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024965-NCP15XM472J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024965-NCP15XM472J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM472J03RC - 024965-NCP15XM472J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM472J03RC
024965-NCP15XM472J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM472J03RC 024965-NCP15XM472J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 024965-NCP15XM472J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024965-NCP15XM472J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3500K
B25/85: 3545K
B25/100: 3560K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 024965-NCP15XM472J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM472J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ASIL Angle Sensor - A1333LLPTR-DD-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 223-1896-ND - DigiKey
Specs
Package / Mounting TO-205AA, TO-5-4 Metal Can Variant
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers