Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103J0SRC NCP15XH103J0SRC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209070-NCP15XH103J0S RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT04EJ103H400TRF; NCT04DJ103J421TRF; NCT04DJ103H390TRF; NCT04DF103F338TRF; Introduction Date: July 02, 2010 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209070-NCP15XH103J0S RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT04EJ103H400TRF; NCT04DJ103J421TRF; NCT04DJ103H390TRF; NCT04DF103F338TRF; Introduction Date: July 02, 2010 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103J0SRC - 209070-NCP15XH103J0SRC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103J0SRC
209070-NCP15XH103J0SRC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103J0SRC 209070-NCP15XH103J0SRC
Manufacturer: Murata Electronics North America Win Source Part Number: 209070-NCP15XH103J0S RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT04EJ103H400TRF; NCT04DJ103J421TRF; NCT04DJ103H390TRF; NCT04DF103F338TRF; Introduction Date: July 02, 2010 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 209070-NCP15XH103J0SRC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Family Name: NCP
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): NCT04EJ103H400TRF; NCT04DJ103J421TRF; NCT04DJ103H390TRF; NCT04DF103F338TRF;
Introduction Date: July 02, 2010
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15XH103J0SRC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15XH103J0SRC
NTC Thermistors NCP15XH103J0SRC
THERMISTOR NTC 10KOHM 3380K 0402

THERMISTOR NTC 10KOHM 3380K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 209070-NCP15XH103J0SRC NCP15XH103J0SRC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103J0SRC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers