Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103F0SRC NCP15XH103F0SRC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082014-NCP15XH103F0 SRC Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082014-NCP15XH103F0 SRC Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103F0SRC - 1082014-NCP15XH103F0SRC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103F0SRC
1082014-NCP15XH103F0SRC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103F0SRC 1082014-NCP15XH103F0SRC
Manufacturer: Murata Electronics North America Win Source Part Number: 1082014-NCP15XH103F0 SRC Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082014-NCP15XH103F0SRC
Packaging: Cut Reel
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15XH103F0SRC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15XH103F0SRC
NTC Thermistors NCP15XH103F0SRC
SENSOR NTC 10KOHM 3380K 0402

SENSOR NTC 10KOHM 3380K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082014-NCP15XH103F0SRC NCP15XH103F0SRC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XH103F0SRC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533827 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
5 suppliers