Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF101J03RC NCP15XF101J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024961-NCP15XF101J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024961-NCP15XF101J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF101J03RC - 024961-NCP15XF101J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF101J03RC
024961-NCP15XF101J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF101J03RC 024961-NCP15XF101J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 024961-NCP15XF101J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024961-NCP15XF101J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3250K
B25/85: 3284K
B25/100: 3296K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 024961-NCP15XF101J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF101J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041966-A1302KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-23W
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details