Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 TLE4990HAXA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 115819-TLE4990HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: ±200mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SSO-3 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 115819-TLE4990HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: ±200mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SSO-3 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 - 115819-TLE4990HAXA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1
115819-TLE4990HAXA1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 115819-TLE4990HAXA1
Manufacturer: Infineon Technologies Win Source Part Number: 115819-TLE4990HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: ±200mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SSO-3 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 115819-TLE4990HAXA1
Packaging: AMMO PACKAGE
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 5.5mA
Current - Output (Max): 1.2mA
Axis: Single
Sensing Range: ±200mT
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SSO-3
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE4990HAXA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4990HAXA1
SENSOR HALL ANALOG SSO3-10

SENSOR HALL ANALOG SSO3-10

Supplier's Site
Linear, Compass (ICs) - TLE4990HAXA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE4990HAXA1
Linear, Compass (ICs) TLE4990HAXA1
SENSOR HALL ANALOG SSO3-10

SENSOR HALL ANALOG SSO3-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 115819-TLE4990HAXA1 TLE4990HAXA1 TLE4990HAXA1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SSO-3 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354884-A1102LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Tape Reel; Tape & Reel (TR),Bulk
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details