Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC220J03RC NCP15XC220J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082013-NCP15XC220J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082013-NCP15XC220J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC220J03RC - 1082013-NCP15XC220J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC220J03RC
1082013-NCP15XC220J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC220J03RC 1082013-NCP15XC220J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 1082013-NCP15XC220J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082013-NCP15XC220J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3100K
B25/85: 3128K
B25/100: 3136K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082013-NCP15XC220J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC220J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers