Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL683E03RC NCP15WL683E03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209068-NCP15WL683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209068-NCP15WL683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL683E03RC - 209068-NCP15WL683E03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL683E03RC
209068-NCP15WL683E03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL683E03RC 209068-NCP15WL683E03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 209068-NCP15WL683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 209068-NCP15WL683E03RC
Packaging: Bulk
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 4485K
B25/85: 4543K
B25/100: 4557K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209068-NCP15WL683E03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL683E03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041975-A1366LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Digital Temperature Sensors - 10207298-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details