Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL104J03RC NCP15WL104J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059975-NCP15WL104J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059975-NCP15WL104J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL104J03RC - 059975-NCP15WL104J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL104J03RC
059975-NCP15WL104J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL104J03RC 059975-NCP15WL104J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 059975-NCP15WL104J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 059975-NCP15WL104J03RC
Packaging: Bulk
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15WL104J03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WL104J03RC
NTC Thermistors NCP15WL104J03RC
THERM NTC 100KOHM 4485K 0402

THERM NTC 100KOHM 4485K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 059975-NCP15WL104J03RC NCP15WL104J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL104J03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Pressure Sensor, Absolute, 115Kpa Rohs Compliant Infineon - 22AJ0138 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S3924-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details