Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH223E05RL NCP03XH223E05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081860-NCP03XH223E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081860-NCP03XH223E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH223E05RL - 1081860-NCP03XH223E05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH223E05RL
1081860-NCP03XH223E05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH223E05RL 1081860-NCP03XH223E05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 1081860-NCP03XH223E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1081860-NCP03XH223E05RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP03XH223E05RL - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP03XH223E05RL
NTC Thermistors NCP03XH223E05RL
THERMISTOR NTC 22KOHM 3380K 0201

THERMISTOR NTC 22KOHM 3380K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1081860-NCP03XH223E05RL NCP03XH223E05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH223E05RL NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1708978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347317-A1204LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details