Win Source Part Number: 1347317-A1204LLHLT-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Voltage - Supply: 3.8V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
MAGNETIC SWITCH LATCH SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347317-A1204LLHLT-T | A1204LLHLT-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |