Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WF683J05RL NCP03WF683J05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081858-NCP03WF683J0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081858-NCP03WF683J0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WF683J05RL - 1081858-NCP03WF683J05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WF683J05RL
1081858-NCP03WF683J05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WF683J05RL 1081858-NCP03WF683J05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 1081858-NCP03WF683J0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1081858-NCP03WF683J05RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP03WF683J05RL - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP03WF683J05RL
NTC Thermistors NCP03WF683J05RL
THERMISTOR NTC 68KOHM 4250K 0201

THERMISTOR NTC 68KOHM 4250K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1081858-NCP03WF683J05RL NCP03WF683J05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WF683J05RL NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6501SRJZP085-RL - 911019-ADT6501SRJZP085-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 223-1579-ND - DigiKey
Specs
Package / Mounting 4-DIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers