Murata Power Solutions DC DC Converters MYTNC1R86RELA2RAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYTNC1R86RELA2RADTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input

Buy Now Datasheet
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH8659 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH8659
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH8659
DC/DC CONV, 0.7-1.8V, 6A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:6A

DC/DC CONV, 0.7-1.8V, 6A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYTNC1R86RELA2RADTR-ND 83AH8659
Product Name DC DC Converters Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-25-2u-27237 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details