Murata Power Solutions DC DC Converters MYTNC1R84RELA2RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYTNC1R84RELA2RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 811-MYTNC1R84RELA2RACT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 811-MYTNC1R84RELA2RADKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Buy Now Datasheet
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH8656 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH8656
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH8656
DC/DC CONV, 0.7-1.8V, 4A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:4A

DC/DC CONV, 0.7-1.8V, 4A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:4A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYTNC1R84RELA2RATR-ND 83AH8656
Product Name DC DC Converters Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details