Murata Power Solutions DC DC Converters MYRLP180015F21RD

Description
DC DC CONVERTER 1.80V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 1.80V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP180015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.80V SMD

DC DC CONVERTER 1.80V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP180015F21RDCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.80V SMD

DC DC CONVERTER 1.80V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP180015F21RDDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.80V SMD

DC DC CONVERTER 1.80V SMD

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7298 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7298
Dc-Dc Converter, 1.8V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7298
DC-DC CONVERTER, 1.8V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP180015F21RDTR-ND 57AK7298
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC1R5-1205SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details