Murata Power Solutions DC DC Converters MYRGP330060W21RC

Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet
Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP330060W21RCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP330060W21RCCT-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP330060W21RCTR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Murata Power Solutions - 57AK7285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Murata Power Solutions
57AK7285
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Murata Power Solutions 57AK7285
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP330060W21RCDKR-ND 57AK7285
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q651-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details