Murata Power Solutions DC DC Converters MYRGP180060W21RC

Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet
Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP180060W21RCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP180060W21RCCT-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP180060W21RCTR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 0.6A; Power Supply Approvals Murata Power Solutions - 57AK7283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.6A; Power Supply Approvals Murata Power Solutions
57AK7283
Dc-Dc Converter, 1.8V, 0.6A; Power Supply Approvals Murata Power Solutions 57AK7283
DC-DC CONVERTER, 1.8V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

DC-DC CONVERTER, 1.8V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP180060W21RCDKR-ND 57AK7283
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 0.6A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details