Murata Power Solutions DC DC Converters MYRGP120060W21RC

Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet
Description
0.6A, NON-ISOLATED POL DC/DC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP120060W21RCTR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP120060W21RCCT-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
DC DC Converters - 811-MYRGP120060W21RCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.6A, NON-ISOLATED POL DC/DC CON

0.6A, NON-ISOLATED POL DC/DC CON

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 0.6A; Power Supply Approvals Murata Power Solutions - 57AK7282 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 0.6A; Power Supply Approvals Murata Power Solutions
57AK7282
Dc-Dc Converter, 1.2V, 0.6A; Power Supply Approvals Murata Power Solutions 57AK7282
DC-DC CONVERTER, 1.2V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

DC-DC CONVERTER, 1.2V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:600mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP120060W21RCTR-ND 57AK7282
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 0.6A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details