Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 2.7V - 5.5V Input
DC/DC CONV, 2.5V, 1.5A, 3MHZ, 105DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-MYRGM250150B31RATR-ND | 69AH8881 |
| Product Name | DC DC Converters | Dc/dc Conv, 2.5V, 1.5A, 3Mhz, 105Deg C Rohs Compliant Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |