Non-Isolated PoL Module DC DC Converter 1 Output 1V 1.5A 2.7V - 5.5V Input
DC/DC CONV, 1V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-MYRGM100150W31RATR-ND | 52AH6771 |
| Product Name | DC DC Converters | Dc/dc Conv, 1V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 1.5 amps | 1.5 amps |