Murata Power Solutions DC DC Converters MYRGM085150W31RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGM085150W31RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 1.5A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 1.5A 2.7V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 0.85V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6765 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.85V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6765
Dc/dc Conv, 0.85V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6765
DC/DC CONV, 0.85V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes

DC/DC CONV, 0.85V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGM085150W31RATR-ND 52AH6765
Product Name DC DC Converters Dc/dc Conv, 0.85V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details