Murata Power Solutions DC DC Converters MYRGC075060W31RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5 V 600mA 3V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5 V 600mA 3V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGC075060W31RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5 V 600mA 3V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5 V 600mA 3V - 36V Input

Buy Now Datasheet
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions - 70AJ5374 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions
70AJ5374
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions 70AJ5374
DC/DC CONV, 1V TO 5V, 0.6A, 105DEGC; Switching Frequency:1.2MHz; Topology:Buck (Step Down); Product Range:MYRGC Series RoHS Compliant: Yes

DC/DC CONV, 1V TO 5V, 0.6A, 105DEGC; Switching Frequency:1.2MHz; Topology:Buck (Step Down); Product Range:MYRGC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions - 70AJ5375 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions
70AJ5375
Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions 70AJ5375
DC/DC CONV, 1V TO 5V, 0.6A, 105DEGC; Switching Frequency:1.2MHz; Topology:Buck (Step Down); Product Range:MYRGC Series RoHS Compliant: Yes

DC/DC CONV, 1V TO 5V, 0.6A, 105DEGC; Switching Frequency:1.2MHz; Topology:Buck (Step Down); Product Range:MYRGC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGC075060W31RATR-ND 70AJ5374
Product Name DC DC Converters Dc/dc Conv, 1V To 5V, 0.6A, 105Degc; Switching Frequency Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details