Murata Power Solutions DC DC Converters MYRGC075050S31RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGC075050S31RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input

Buy Now Datasheet
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions - 69AH8874 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions
69AH8874
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions 69AH8874
DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC ROHS COMPLIANT: YES

DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC ROHS COMPLIANT: YES

Supplier's Site
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions - 52AH6759 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions
52AH6759
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions 52AH6759
DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:10Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:10Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MYRGC075050S31RATR-ND 69AH8874 52AH6759
Product Name DC DC Converters Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details