Murata Power Solutions DC DC Converters MYMGC3R32EFPF2RVD

Description
Non-Isolated PoL Module DC DC Converter 4 Output 1.2V 1.8V 3.3V 2.5V 2.5A, 1A, 2A, 1.5A 4.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 4 Output 1.2V 1.8V 3.3V 2.5V 2.5A, 1A, 2A, 1.5A 4.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGC3R32EFPF2RVDTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 4 Output 1.2V 1.8V 3.3V 2.5V 2.5A, 1A, 2A, 1.5A 4.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 4 Output 1.2V 1.8V 3.3V 2.5V 2.5A, 1A, 2A, 1.5A 4.3V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions - 39AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
39AH7243
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions 39AH7243
DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:4.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:4.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGC3R32EFPF2RVDTR-ND 39AH7243
Product Name DC DC Converters Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 to 2.5 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details